Panasonic 1 OHM 4W Resistor ERJ-H3QF1R00V

Description
RES 1 OHM 1% 1/4W 0603 Product overview: ERJ-H3QF1R00V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-H3QF1R00V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 1 OHM 1% 1/4W 0603 Product overview: ERJ-H3QF1R00V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-H3QF1R00V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 OHM 4W Resistor - 52-ERJ-H3QF1R00V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1 OHM 4W Resistor
52-ERJ-H3QF1R00V
1 OHM 4W Resistor 52-ERJ-H3QF1R00V
RES 1 OHM 1% 1/4W 0603 Product overview: ERJ-H3QF1R00V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-H3QF1R00V can be used for catalog matching and distributor lookup.

RES 1 OHM 1% 1/4W 0603 Product overview: ERJ-H3QF1R00V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-H3QF1R00V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1341076-ERJ-H3QF1R00V - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1341076-ERJ-H3QF1R00V
Resistors - Chip Resistor - Surface Mount 1341076-ERJ-H3QF1R00V
Win Source Part Number: 1341076-ERJ-H3QF1R00 V Category: Resistors - Chip Resistor - Surface Mount Series: ERJ-H3Q Features: Automotive AEC-Q200 Package: Tape & Reel Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 1 Ohms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 175°C ECCN: EAR99 Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Base Product Number: ERJ-H3

Win Source Part Number: 1341076-ERJ-H3QF1R00V
Category: Resistors - Chip Resistor - Surface Mount
Series: ERJ-H3Q
Features: Automotive AEC-Q200
Package: Tape & Reel
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±200ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.25W, 1/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 1 Ohms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 175°C
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Base Product Number: ERJ-H3

Buy Now Datasheet
Resistor, 1R, 0.25W, Thick Film, 0603; Resistance Panasonic - 29AJ3448 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1R, 0.25W, Thick Film, 0603; Resistance Panasonic
29AJ3448
Resistor, 1R, 0.25W, Thick Film, 0603; Resistance Panasonic 29AJ3448
RESISTOR, 1R, 0.25W, THICK FILM, 0603; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

RESISTOR, 1R, 0.25W, THICK FILM, 0603; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 1R, 0.25W, Thick Film, 0603; Resistance Panasonic - 29AJ3447 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1R, 0.25W, Thick Film, 0603; Resistance Panasonic
29AJ3447
Resistor, 1R, 0.25W, Thick Film, 0603; Resistance Panasonic 29AJ3447
RESISTOR, 1R, 0.25W, THICK FILM, 0603; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

RESISTOR, 1R, 0.25W, THICK FILM, 0603; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERJ-H3QF1R00V 1341076-ERJ-H3QF1R00V 29AJ3448
Product Name 1 OHM 4W Resistor Resistors - Chip Resistor - Surface Mount Resistor, 1R, 0.25W, Thick Film, 0603; Resistance Panasonic
Technology / Construction Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 1 ohms 1 ohms 1 ohms
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts
Operating Temperature -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/2C683J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details