Panasonic Resistor, 9R09, 0.25W, Thick Film, 0603; Resistance Panasonic ERJ-H3QD9R09V

Description
RESISTOR, 9R09, 0.25W, THICK FILM, 0603; Resistance:9.09ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 9R09, 0.25W, THICK FILM, 0603; Resistance:9.09ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 9R09, 0.25W, Thick Film, 0603; Resistance Panasonic - 29AJ3444 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 9R09, 0.25W, Thick Film, 0603; Resistance Panasonic
29AJ3444
Resistor, 9R09, 0.25W, Thick Film, 0603; Resistance Panasonic 29AJ3444
RESISTOR, 9R09, 0.25W, THICK FILM, 0603; Resistance:9.09ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 9R09, 0.25W, THICK FILM, 0603; Resistance:9.09ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 9R09, 0.25W, Thick Film, 0603; Resistance Panasonic - 29AJ3443 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 9R09, 0.25W, Thick Film, 0603; Resistance Panasonic
29AJ3443
Resistor, 9R09, 0.25W, Thick Film, 0603; Resistance Panasonic 29AJ3443
RESISTOR, 9R09, 0.25W, THICK FILM, 0603; Resistance:9.09ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 9R09, 0.25W, THICK FILM, 0603; Resistance:9.09ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ3444
Product Name Resistor, 9R09, 0.25W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 9.09 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers