Panasonic Resistor, 8R87, 0.25W, Thick Film, 0603; Resistance Panasonic ERJ-H3QD8R87V

Description
RESISTOR, 8R87, 0.25W, THICK FILM, 0603; Resistance:8.87ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 8R87, 0.25W, THICK FILM, 0603; Resistance:8.87ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 8R87, 0.25W, Thick Film, 0603; Resistance Panasonic - 29AJ3442 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 8R87, 0.25W, Thick Film, 0603; Resistance Panasonic
29AJ3442
Resistor, 8R87, 0.25W, Thick Film, 0603; Resistance Panasonic 29AJ3442
RESISTOR, 8R87, 0.25W, THICK FILM, 0603; Resistance:8.87ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 8R87, 0.25W, THICK FILM, 0603; Resistance:8.87ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 8R87, 0.25W, Thick Film, 0603; Resistance Panasonic - 29AJ3441 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 8R87, 0.25W, Thick Film, 0603; Resistance Panasonic
29AJ3441
Resistor, 8R87, 0.25W, Thick Film, 0603; Resistance Panasonic 29AJ3441
RESISTOR, 8R87, 0.25W, THICK FILM, 0603; Resistance:8.87ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 8R87, 0.25W, THICK FILM, 0603; Resistance:8.87ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ3442
Product Name Resistor, 8R87, 0.25W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 8.87 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614422-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 178000 ohms
View Details
2 suppliers
Resistor Mounting Brackets - 1260443 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-BPR58CR22J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers