Panasonic Resistor, 6R34, 0.25W, Thick Film, 0603; Resistance Panasonic ERJ-H3QD6R34V

Description
RESISTOR, 6R34, 0.25W, THICK FILM, 0603; Resistance:6.34ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 6R34, 0.25W, THICK FILM, 0603; Resistance:6.34ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 6R34, 0.25W, Thick Film, 0603; Resistance Panasonic - 28AJ8295 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 6R34, 0.25W, Thick Film, 0603; Resistance Panasonic
28AJ8295
Resistor, 6R34, 0.25W, Thick Film, 0603; Resistance Panasonic 28AJ8295
RESISTOR, 6R34, 0.25W, THICK FILM, 0603; Resistance:6.34ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 6R34, 0.25W, THICK FILM, 0603; Resistance:6.34ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 6R34, 0.25W, Thick Film, 0603; Resistance Panasonic - 29AJ3428 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 6R34, 0.25W, Thick Film, 0603; Resistance Panasonic
29AJ3428
Resistor, 6R34, 0.25W, Thick Film, 0603; Resistance Panasonic 29AJ3428
RESISTOR, 6R34, 0.25W, THICK FILM, 0603; Resistance:6.34ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 6R34, 0.25W, THICK FILM, 0603; Resistance:6.34ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ8295
Product Name Resistor, 6R34, 0.25W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 6.34 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756381 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details