Panasonic Resistor, 6R19, 0.25W, Thick Film, 0603; Resistance Panasonic ERJ-H3QD6R19V

Description
RESISTOR, 6R19, 0.25W, THICK FILM, 0603; Resistance:6.19ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 6R19, 0.25W, THICK FILM, 0603; Resistance:6.19ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 6R19, 0.25W, Thick Film, 0603; Resistance Panasonic - 28AJ8293 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 6R19, 0.25W, Thick Film, 0603; Resistance Panasonic
28AJ8293
Resistor, 6R19, 0.25W, Thick Film, 0603; Resistance Panasonic 28AJ8293
RESISTOR, 6R19, 0.25W, THICK FILM, 0603; Resistance:6.19ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 6R19, 0.25W, THICK FILM, 0603; Resistance:6.19ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 6R19, 0.25W, Thick Film, 0603; Resistance Panasonic - 28AJ8292 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 6R19, 0.25W, Thick Film, 0603; Resistance Panasonic
28AJ8292
Resistor, 6R19, 0.25W, Thick Film, 0603; Resistance Panasonic 28AJ8292
RESISTOR, 6R19, 0.25W, THICK FILM, 0603; Resistance:6.19ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 6R19, 0.25W, THICK FILM, 0603; Resistance:6.19ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ8293
Product Name Resistor, 6R19, 0.25W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 6.19 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R622JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through-Hole Resistors - 1-1623726-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 6800 ohms
Tolerance 5 +/- %
View Details
2 suppliers