Panasonic Resistor, 5R49, 0.25W, Thick Film, 0603; Resistance Panasonic ERJ-H3QD5R49V

Description
RESISTOR, 5R49, 0.25W, THICK FILM, 0603; Resistance:5.49ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 5R49, 0.25W, THICK FILM, 0603; Resistance:5.49ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 5R49, 0.25W, Thick Film, 0603; Resistance Panasonic - 29AJ0645 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 5R49, 0.25W, Thick Film, 0603; Resistance Panasonic
29AJ0645
Resistor, 5R49, 0.25W, Thick Film, 0603; Resistance Panasonic 29AJ0645
RESISTOR, 5R49, 0.25W, THICK FILM, 0603; Resistance:5.49ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 5R49, 0.25W, THICK FILM, 0603; Resistance:5.49ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 5R49, 0.25W, Thick Film, 0603; Resistance Panasonic - 28AJ8290 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 5R49, 0.25W, Thick Film, 0603; Resistance Panasonic
28AJ8290
Resistor, 5R49, 0.25W, Thick Film, 0603; Resistance Panasonic 28AJ8290
RESISTOR, 5R49, 0.25W, THICK FILM, 0603; Resistance:5.49ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 5R49, 0.25W, THICK FILM, 0603; Resistance:5.49ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0645
Product Name Resistor, 5R49, 0.25W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 5.49 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1580291 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers