Panasonic Resistor, 5R36, 0.25W, Thick Film, 0603; Resistance Panasonic ERJ-H3QD5R36V

Description
RESISTOR, 5R36, 0.25W, THICK FILM, 0603; Resistance:5.36ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 5R36, 0.25W, THICK FILM, 0603; Resistance:5.36ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 5R36, 0.25W, Thick Film, 0603; Resistance Panasonic - 29AJ0644 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 5R36, 0.25W, Thick Film, 0603; Resistance Panasonic
29AJ0644
Resistor, 5R36, 0.25W, Thick Film, 0603; Resistance Panasonic 29AJ0644
RESISTOR, 5R36, 0.25W, THICK FILM, 0603; Resistance:5.36ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 5R36, 0.25W, THICK FILM, 0603; Resistance:5.36ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 5R36, 0.25W, Thick Film, 0603; Resistance Panasonic - 29AJ0643 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 5R36, 0.25W, Thick Film, 0603; Resistance Panasonic
29AJ0643
Resistor, 5R36, 0.25W, Thick Film, 0603; Resistance Panasonic 29AJ0643
RESISTOR, 5R36, 0.25W, THICK FILM, 0603; Resistance:5.36ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 5R36, 0.25W, THICK FILM, 0603; Resistance:5.36ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0644
Product Name Resistor, 5R36, 0.25W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 5.36 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R206JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details