Panasonic Resistor, 5R23, 0.25W, Thick Film, 0603; Resistance Panasonic ERJ-H3QD5R23V

Description
RESISTOR, 5R23, 0.25W, THICK FILM, 0603; Resistance:5.23ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 5R23, 0.25W, THICK FILM, 0603; Resistance:5.23ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 5R23, 0.25W, Thick Film, 0603; Resistance Panasonic - 29AJ3418 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 5R23, 0.25W, Thick Film, 0603; Resistance Panasonic
29AJ3418
Resistor, 5R23, 0.25W, Thick Film, 0603; Resistance Panasonic 29AJ3418
RESISTOR, 5R23, 0.25W, THICK FILM, 0603; Resistance:5.23ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 5R23, 0.25W, THICK FILM, 0603; Resistance:5.23ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 5R23, 0.25W, Thick Film, 0603; Resistance Panasonic - 29AJ3419 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 5R23, 0.25W, Thick Film, 0603; Resistance Panasonic
29AJ3419
Resistor, 5R23, 0.25W, Thick Film, 0603; Resistance Panasonic 29AJ3419
RESISTOR, 5R23, 0.25W, THICK FILM, 0603; Resistance:5.23ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 5R23, 0.25W, THICK FILM, 0603; Resistance:5.23ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ3418
Product Name Resistor, 5R23, 0.25W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 5.23 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C512J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details