Panasonic Resistor, 5R11, 0.25W, Thick Film, 0603; Resistance Panasonic ERJ-H3QD5R11V

Description
RESISTOR, 5R11, 0.25W, THICK FILM, 0603; Resistance:5.11ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 5R11, 0.25W, THICK FILM, 0603; Resistance:5.11ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 5R11, 0.25W, Thick Film, 0603; Resistance Panasonic - 28AJ8289 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 5R11, 0.25W, Thick Film, 0603; Resistance Panasonic
28AJ8289
Resistor, 5R11, 0.25W, Thick Film, 0603; Resistance Panasonic 28AJ8289
RESISTOR, 5R11, 0.25W, THICK FILM, 0603; Resistance:5.11ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 5R11, 0.25W, THICK FILM, 0603; Resistance:5.11ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 5R11, 0.25W, Thick Film, 0603; Resistance Panasonic - 28AJ8288 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 5R11, 0.25W, Thick Film, 0603; Resistance Panasonic
28AJ8288
Resistor, 5R11, 0.25W, Thick Film, 0603; Resistance Panasonic 28AJ8288
RESISTOR, 5R11, 0.25W, THICK FILM, 0603; Resistance:5.11ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 5R11, 0.25W, THICK FILM, 0603; Resistance:5.11ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ8289
Product Name Resistor, 5R11, 0.25W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 5.11 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52A101JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details