Panasonic Resistor, 4R53, 0.25W, Thick Film, 0603; Resistance Panasonic ERJ-H3QD4R53V

Description
RESISTOR, 4R53, 0.25W, THICK FILM, 0603; Resistance:4.53ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 4R53, 0.25W, THICK FILM, 0603; Resistance:4.53ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 4R53, 0.25W, Thick Film, 0603; Resistance Panasonic - 29AJ3412 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 4R53, 0.25W, Thick Film, 0603; Resistance Panasonic
29AJ3412
Resistor, 4R53, 0.25W, Thick Film, 0603; Resistance Panasonic 29AJ3412
RESISTOR, 4R53, 0.25W, THICK FILM, 0603; Resistance:4.53ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 4R53, 0.25W, THICK FILM, 0603; Resistance:4.53ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 4R53, 0.25W, Thick Film, 0603; Resistance Panasonic - 29AJ0640 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 4R53, 0.25W, Thick Film, 0603; Resistance Panasonic
29AJ0640
Resistor, 4R53, 0.25W, Thick Film, 0603; Resistance Panasonic 29AJ0640
RESISTOR, 4R53, 0.25W, THICK FILM, 0603; Resistance:4.53ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 4R53, 0.25W, THICK FILM, 0603; Resistance:4.53ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ3412
Product Name Resistor, 4R53, 0.25W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 4.53 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1722154 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details