Panasonic Resistor, 4R3, 0.25W, Thick Film, 0603; Resistance Panasonic ERJ-H3QD4R30V

Description
RESISTOR, 4R3, 0.25W, THICK FILM, 0603; Resistance:4.3ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 4R3, 0.25W, THICK FILM, 0603; Resistance:4.3ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 4R3, 0.25W, Thick Film, 0603; Resistance Panasonic - 28AJ8281 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 4R3, 0.25W, Thick Film, 0603; Resistance Panasonic
28AJ8281
Resistor, 4R3, 0.25W, Thick Film, 0603; Resistance Panasonic 28AJ8281
RESISTOR, 4R3, 0.25W, THICK FILM, 0603; Resistance:4.3ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

RESISTOR, 4R3, 0.25W, THICK FILM, 0603; Resistance:4.3ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 4R3, 0.25W, Thick Film, 0603; Resistance Panasonic - 29AJ3409 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 4R3, 0.25W, Thick Film, 0603; Resistance Panasonic
29AJ3409
Resistor, 4R3, 0.25W, Thick Film, 0603; Resistance Panasonic 29AJ3409
RESISTOR, 4R3, 0.25W, THICK FILM, 0603; Resistance:4.3ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

RESISTOR, 4R3, 0.25W, THICK FILM, 0603; Resistance:4.3ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ8281
Product Name Resistor, 4R3, 0.25W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 4.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R335JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details