Panasonic Resistor, 3R92, 0.25W, Thick Film, 0603; Resistance Panasonic ERJ-H3QD3R92V

Description
RESISTOR, 3R92, 0.25W, THICK FILM, 0603; Resistance:3.92ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 3R92, 0.25W, THICK FILM, 0603; Resistance:3.92ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 3R92, 0.25W, Thick Film, 0603; Resistance Panasonic - 29AJ3407 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 3R92, 0.25W, Thick Film, 0603; Resistance Panasonic
29AJ3407
Resistor, 3R92, 0.25W, Thick Film, 0603; Resistance Panasonic 29AJ3407
RESISTOR, 3R92, 0.25W, THICK FILM, 0603; Resistance:3.92ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 3R92, 0.25W, THICK FILM, 0603; Resistance:3.92ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 3R92, 0.25W, Thick Film, 0603; Resistance Panasonic - 29AJ3406 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 3R92, 0.25W, Thick Film, 0603; Resistance Panasonic
29AJ3406
Resistor, 3R92, 0.25W, Thick Film, 0603; Resistance Panasonic 29AJ3406
RESISTOR, 3R92, 0.25W, THICK FILM, 0603; Resistance:3.92ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 3R92, 0.25W, THICK FILM, 0603; Resistance:3.92ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ3407
Product Name Resistor, 3R92, 0.25W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 3.92 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R683JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details