Panasonic Resistor, 3R9, 0.25W, Thick Film, 0603; Resistance Panasonic ERJ-H3QD3R90V

Description
RESISTOR, 3R9, 0.25W, THICK FILM, 0603; Resistance:3.9ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 3R9, 0.25W, THICK FILM, 0603; Resistance:3.9ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 3R9, 0.25W, Thick Film, 0603; Resistance Panasonic - 29AJ0634 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 3R9, 0.25W, Thick Film, 0603; Resistance Panasonic
29AJ0634
Resistor, 3R9, 0.25W, Thick Film, 0603; Resistance Panasonic 29AJ0634
RESISTOR, 3R9, 0.25W, THICK FILM, 0603; Resistance:3.9ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

RESISTOR, 3R9, 0.25W, THICK FILM, 0603; Resistance:3.9ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 3R9, 0.25W, Thick Film, 0603; Resistance Panasonic - 28AJ8279 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 3R9, 0.25W, Thick Film, 0603; Resistance Panasonic
28AJ8279
Resistor, 3R9, 0.25W, Thick Film, 0603; Resistance Panasonic 28AJ8279
RESISTOR, 3R9, 0.25W, THICK FILM, 0603; Resistance:3.9ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

RESISTOR, 3R9, 0.25W, THICK FILM, 0603; Resistance:3.9ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0634
Product Name Resistor, 3R9, 0.25W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 3.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R685JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details