Panasonic Resistor, 3R6, 0.25W, Thick Film, 0603; Resistance Panasonic ERJ-H3QD3R60V

Description
RESISTOR, 3R6, 0.25W, THICK FILM, 0603; Resistance:3.6ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 3R6, 0.25W, THICK FILM, 0603; Resistance:3.6ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 3R6, 0.25W, Thick Film, 0603; Resistance Panasonic - 29AJ0632 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 3R6, 0.25W, Thick Film, 0603; Resistance Panasonic
29AJ0632
Resistor, 3R6, 0.25W, Thick Film, 0603; Resistance Panasonic 29AJ0632
RESISTOR, 3R6, 0.25W, THICK FILM, 0603; Resistance:3.6ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

RESISTOR, 3R6, 0.25W, THICK FILM, 0603; Resistance:3.6ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 3R6, 0.25W, Thick Film, 0603; Resistance Panasonic - 29AJ3403 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 3R6, 0.25W, Thick Film, 0603; Resistance Panasonic
29AJ3403
Resistor, 3R6, 0.25W, Thick Film, 0603; Resistance Panasonic 29AJ3403
RESISTOR, 3R6, 0.25W, THICK FILM, 0603; Resistance:3.6ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

RESISTOR, 3R6, 0.25W, THICK FILM, 0603; Resistance:3.6ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0632
Product Name Resistor, 3R6, 0.25W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 3.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614447-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1200 ohms
View Details
2 suppliers
Through Hole Resistors - 1580291 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R203JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details