Panasonic Resistor, 3R16, 0.25W, Thick Film, 0603; Resistance Panasonic ERJ-H3QD3R16V

Description
RESISTOR, 3R16, 0.25W, THICK FILM, 0603; Resistance:3.16ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 3R16, 0.25W, THICK FILM, 0603; Resistance:3.16ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 3R16, 0.25W, Thick Film, 0603; Resistance Panasonic - 29AJ3397 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 3R16, 0.25W, Thick Film, 0603; Resistance Panasonic
29AJ3397
Resistor, 3R16, 0.25W, Thick Film, 0603; Resistance Panasonic 29AJ3397
RESISTOR, 3R16, 0.25W, THICK FILM, 0603; Resistance:3.16ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 3R16, 0.25W, THICK FILM, 0603; Resistance:3.16ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 3R16, 0.25W, Thick Film, 0603; Resistance Panasonic - 29AJ0630 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 3R16, 0.25W, Thick Film, 0603; Resistance Panasonic
29AJ0630
Resistor, 3R16, 0.25W, Thick Film, 0603; Resistance Panasonic 29AJ0630
RESISTOR, 3R16, 0.25W, THICK FILM, 0603; Resistance:3.16ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 3R16, 0.25W, THICK FILM, 0603; Resistance:3.16ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ3397
Product Name Resistor, 3R16, 0.25W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 3.16 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C822J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through-Hole Resistors - 1-1622318-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 147000 ohms
Tolerance 1 +/- %
View Details
2 suppliers