Panasonic Resistor, 2R94, 0.25W, Thick Film, 0603; Resistance Panasonic ERJ-H3QD2R94V

Description
RESISTOR, 2R94, 0.25W, THICK FILM, 0603; Resistance:2.94ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 2R94, 0.25W, THICK FILM, 0603; Resistance:2.94ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 2R94, 0.25W, Thick Film, 0603; Resistance Panasonic - 29AJ0626 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2R94, 0.25W, Thick Film, 0603; Resistance Panasonic
29AJ0626
Resistor, 2R94, 0.25W, Thick Film, 0603; Resistance Panasonic 29AJ0626
RESISTOR, 2R94, 0.25W, THICK FILM, 0603; Resistance:2.94ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 2R94, 0.25W, THICK FILM, 0603; Resistance:2.94ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 2R94, 0.25W, Thick Film, 0603; Resistance Panasonic - 29AJ3395 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2R94, 0.25W, Thick Film, 0603; Resistance Panasonic
29AJ3395
Resistor, 2R94, 0.25W, Thick Film, 0603; Resistance Panasonic 29AJ3395
RESISTOR, 2R94, 0.25W, THICK FILM, 0603; Resistance:2.94ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 2R94, 0.25W, THICK FILM, 0603; Resistance:2.94ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0626
Product Name Resistor, 2R94, 0.25W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 2.94 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2700 ohms
View Details
2 suppliers
Through Hole Resistors - 1249310 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers