Panasonic Resistor, 2R7, 0.25W, Thick Film, 0603; Resistance Panasonic ERJ-H3QD2R70V

Description
RESISTOR, 2R7, 0.25W, THICK FILM, 0603; Resistance:2.7ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 2R7, 0.25W, THICK FILM, 0603; Resistance:2.7ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 2R7, 0.25W, Thick Film, 0603; Resistance Panasonic - 29AJ0623 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2R7, 0.25W, Thick Film, 0603; Resistance Panasonic
29AJ0623
Resistor, 2R7, 0.25W, Thick Film, 0603; Resistance Panasonic 29AJ0623
RESISTOR, 2R7, 0.25W, THICK FILM, 0603; Resistance:2.7ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

RESISTOR, 2R7, 0.25W, THICK FILM, 0603; Resistance:2.7ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 2R7, 0.25W, Thick Film, 0603; Resistance Panasonic - 29AJ3391 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2R7, 0.25W, Thick Film, 0603; Resistance Panasonic
29AJ3391
Resistor, 2R7, 0.25W, Thick Film, 0603; Resistance Panasonic 29AJ3391
RESISTOR, 2R7, 0.25W, THICK FILM, 0603; Resistance:2.7ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

RESISTOR, 2R7, 0.25W, THICK FILM, 0603; Resistance:2.7ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0623
Product Name Resistor, 2R7, 0.25W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 2.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers