Panasonic Resistor, 2R67, 0.25W, Thick Film, 0603; Resistance Panasonic ERJ-H3QD2R67V

Description
RESISTOR, 2R67, 0.25W, THICK FILM, 0603; Resistance:2.67ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 2R67, 0.25W, THICK FILM, 0603; Resistance:2.67ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 2R67, 0.25W, Thick Film, 0603; Resistance Panasonic - 29AJ3389 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2R67, 0.25W, Thick Film, 0603; Resistance Panasonic
29AJ3389
Resistor, 2R67, 0.25W, Thick Film, 0603; Resistance Panasonic 29AJ3389
RESISTOR, 2R67, 0.25W, THICK FILM, 0603; Resistance:2.67ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 2R67, 0.25W, THICK FILM, 0603; Resistance:2.67ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 2R67, 0.25W, Thick Film, 0603; Resistance Panasonic - 29AJ3390 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2R67, 0.25W, Thick Film, 0603; Resistance Panasonic
29AJ3390
Resistor, 2R67, 0.25W, Thick Film, 0603; Resistance Panasonic 29AJ3390
RESISTOR, 2R67, 0.25W, THICK FILM, 0603; Resistance:2.67ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 2R67, 0.25W, THICK FILM, 0603; Resistance:2.67ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ3389
Product Name Resistor, 2R67, 0.25W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 2.67 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1722194 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Res, 27R, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5024 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details