Panasonic Resistor, 2R61, 0.25W, Thick Film, 0603; Resistance Panasonic ERJ-H3QD2R61V

Description
RESISTOR, 2R61, 0.25W, THICK FILM, 0603; Resistance:2.61ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 2R61, 0.25W, THICK FILM, 0603; Resistance:2.61ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 2R61, 0.25W, Thick Film, 0603; Resistance Panasonic - 28AJ8266 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2R61, 0.25W, Thick Film, 0603; Resistance Panasonic
28AJ8266
Resistor, 2R61, 0.25W, Thick Film, 0603; Resistance Panasonic 28AJ8266
RESISTOR, 2R61, 0.25W, THICK FILM, 0603; Resistance:2.61ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 2R61, 0.25W, THICK FILM, 0603; Resistance:2.61ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 2R61, 0.25W, Thick Film, 0603; Resistance Panasonic - 29AJ0622 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2R61, 0.25W, Thick Film, 0603; Resistance Panasonic
29AJ0622
Resistor, 2R61, 0.25W, Thick Film, 0603; Resistance Panasonic 29AJ0622
RESISTOR, 2R61, 0.25W, THICK FILM, 0603; Resistance:2.61ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 2R61, 0.25W, THICK FILM, 0603; Resistance:2.61ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ8266
Product Name Resistor, 2R61, 0.25W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 2.61 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 23200 ohms
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers