Panasonic Resistor, 2R4, 0.25W, Thick Film, 0603; Resistance Panasonic ERJ-H3QD2R40V

Description
RESISTOR, 2R4, 0.25W, THICK FILM, 0603; Resistance:2.4ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 2R4, 0.25W, THICK FILM, 0603; Resistance:2.4ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 2R4, 0.25W, Thick Film, 0603; Resistance Panasonic - 28AJ8263 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2R4, 0.25W, Thick Film, 0603; Resistance Panasonic
28AJ8263
Resistor, 2R4, 0.25W, Thick Film, 0603; Resistance Panasonic 28AJ8263
RESISTOR, 2R4, 0.25W, THICK FILM, 0603; Resistance:2.4ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

RESISTOR, 2R4, 0.25W, THICK FILM, 0603; Resistance:2.4ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 2R4, 0.25W, Thick Film, 0603; Resistance Panasonic - 28AJ8262 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2R4, 0.25W, Thick Film, 0603; Resistance Panasonic
28AJ8262
Resistor, 2R4, 0.25W, Thick Film, 0603; Resistance Panasonic 28AJ8262
RESISTOR, 2R4, 0.25W, THICK FILM, 0603; Resistance:2.4ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

RESISTOR, 2R4, 0.25W, THICK FILM, 0603; Resistance:2.4ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ8263
Product Name Resistor, 2R4, 0.25W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 2.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C125J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details