Panasonic Resistor, 2R1, 0.25W, Thick Film, 0603; Resistance Panasonic ERJ-H3QD2R10V

Description
RESISTOR, 2R1, 0.25W, THICK FILM, 0603; Resistance:2.1ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 2R1, 0.25W, THICK FILM, 0603; Resistance:2.1ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 2R1, 0.25W, Thick Film, 0603; Resistance Panasonic - 29AJ3380 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2R1, 0.25W, Thick Film, 0603; Resistance Panasonic
29AJ3380
Resistor, 2R1, 0.25W, Thick Film, 0603; Resistance Panasonic 29AJ3380
RESISTOR, 2R1, 0.25W, THICK FILM, 0603; Resistance:2.1ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

RESISTOR, 2R1, 0.25W, THICK FILM, 0603; Resistance:2.1ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 2R1, 0.25W, Thick Film, 0603; Resistance Panasonic - 29AJ0616 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2R1, 0.25W, Thick Film, 0603; Resistance Panasonic
29AJ0616
Resistor, 2R1, 0.25W, Thick Film, 0603; Resistance Panasonic 29AJ0616
RESISTOR, 2R1, 0.25W, THICK FILM, 0603; Resistance:2.1ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

RESISTOR, 2R1, 0.25W, THICK FILM, 0603; Resistance:2.1ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ3380
Product Name Resistor, 2R1, 0.25W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 2.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 4756274 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers