Panasonic Resistor, 1R74, 0.25W, Thick Film, 0603; Resistance Panasonic ERJ-H3QD1R74V

Description
RESISTOR, 1R74, 0.25W, THICK FILM, 0603; Resistance:1.74ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 1R74, 0.25W, THICK FILM, 0603; Resistance:1.74ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 1R74, 0.25W, Thick Film, 0603; Resistance Panasonic - 28AJ8251 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1R74, 0.25W, Thick Film, 0603; Resistance Panasonic
28AJ8251
Resistor, 1R74, 0.25W, Thick Film, 0603; Resistance Panasonic 28AJ8251
RESISTOR, 1R74, 0.25W, THICK FILM, 0603; Resistance:1.74ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1R74, 0.25W, THICK FILM, 0603; Resistance:1.74ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 1R74, 0.25W, Thick Film, 0603; Resistance Panasonic - 29AJ3375 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1R74, 0.25W, Thick Film, 0603; Resistance Panasonic
29AJ3375
Resistor, 1R74, 0.25W, Thick Film, 0603; Resistance Panasonic 29AJ3375
RESISTOR, 1R74, 0.25W, THICK FILM, 0603; Resistance:1.74ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1R74, 0.25W, THICK FILM, 0603; Resistance:1.74ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ8251
Product Name Resistor, 1R74, 0.25W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 1.74 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details