Panasonic Resistor, 1R27, 0.25W, Thick Film, 0603; Resistance Panasonic ERJ-H3QD1R27V

Description
RESISTOR, 1R27, 0.25W, THICK FILM, 0603; Resistance:1.27ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 1R27, 0.25W, THICK FILM, 0603; Resistance:1.27ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 1R27, 0.25W, Thick Film, 0603; Resistance Panasonic - 29AJ3365 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1R27, 0.25W, Thick Film, 0603; Resistance Panasonic
29AJ3365
Resistor, 1R27, 0.25W, Thick Film, 0603; Resistance Panasonic 29AJ3365
RESISTOR, 1R27, 0.25W, THICK FILM, 0603; Resistance:1.27ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1R27, 0.25W, THICK FILM, 0603; Resistance:1.27ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 1R27, 0.25W, Thick Film, 0603; Resistance Panasonic - 29AJ0603 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1R27, 0.25W, Thick Film, 0603; Resistance Panasonic
29AJ0603
Resistor, 1R27, 0.25W, Thick Film, 0603; Resistance Panasonic 29AJ0603
RESISTOR, 1R27, 0.25W, THICK FILM, 0603; Resistance:1.27ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1R27, 0.25W, THICK FILM, 0603; Resistance:1.27ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ3365
Product Name Resistor, 1R27, 0.25W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 1.27 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
Through Hole Resistors - 1468280 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R155JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers