Panasonic Resistor, 1R24, 0.25W, Thick Film, 0603; Resistance Panasonic ERJ-H3QD1R24V

Description
RESISTOR, 1R24, 0.25W, THICK FILM, 0603; Resistance:1.24ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 1R24, 0.25W, THICK FILM, 0603; Resistance:1.24ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 1R24, 0.25W, Thick Film, 0603; Resistance Panasonic - 29AJ0602 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1R24, 0.25W, Thick Film, 0603; Resistance Panasonic
29AJ0602
Resistor, 1R24, 0.25W, Thick Film, 0603; Resistance Panasonic 29AJ0602
RESISTOR, 1R24, 0.25W, THICK FILM, 0603; Resistance:1.24ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1R24, 0.25W, THICK FILM, 0603; Resistance:1.24ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 1R24, 0.25W, Thick Film, 0603; Resistance Panasonic - 29AJ0601 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1R24, 0.25W, Thick Film, 0603; Resistance Panasonic
29AJ0601
Resistor, 1R24, 0.25W, Thick Film, 0603; Resistance Panasonic 29AJ0601
RESISTOR, 1R24, 0.25W, THICK FILM, 0603; Resistance:1.24ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1R24, 0.25W, THICK FILM, 0603; Resistance:1.24ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0602
Product Name Resistor, 1R24, 0.25W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 1.24 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1722205 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R203JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details