Panasonic Resistor, 1R18, 0.25W, Thick Film, 0603; Resistance Panasonic ERJ-H3QD1R18V

Description
RESISTOR, 1R18, 0.25W, THICK FILM, 0603; Resistance:1.18ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 1R18, 0.25W, THICK FILM, 0603; Resistance:1.18ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 1R18, 0.25W, Thick Film, 0603; Resistance Panasonic - 29AJ3363 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1R18, 0.25W, Thick Film, 0603; Resistance Panasonic
29AJ3363
Resistor, 1R18, 0.25W, Thick Film, 0603; Resistance Panasonic 29AJ3363
RESISTOR, 1R18, 0.25W, THICK FILM, 0603; Resistance:1.18ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1R18, 0.25W, THICK FILM, 0603; Resistance:1.18ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 1R18, 0.25W, Thick Film, 0603; Resistance Panasonic - 28AJ8239 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1R18, 0.25W, Thick Film, 0603; Resistance Panasonic
28AJ8239
Resistor, 1R18, 0.25W, Thick Film, 0603; Resistance Panasonic 28AJ8239
RESISTOR, 1R18, 0.25W, THICK FILM, 0603; Resistance:1.18ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1R18, 0.25W, THICK FILM, 0603; Resistance:1.18ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ3363
Product Name Resistor, 1R18, 0.25W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 1.18 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1468316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details