Panasonic Resistor, 1R02, 0.25W, Thick Film, 0603; Resistance Panasonic ERJ-H3QD1R02V

Description
RESISTOR, 1R02, 0.25W, THICK FILM, 0603; Resistance:1.02ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 1R02, 0.25W, THICK FILM, 0603; Resistance:1.02ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 1R02, 0.25W, Thick Film, 0603; Resistance Panasonic - 29AJ0595 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1R02, 0.25W, Thick Film, 0603; Resistance Panasonic
29AJ0595
Resistor, 1R02, 0.25W, Thick Film, 0603; Resistance Panasonic 29AJ0595
RESISTOR, 1R02, 0.25W, THICK FILM, 0603; Resistance:1.02ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1R02, 0.25W, THICK FILM, 0603; Resistance:1.02ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 1R02, 0.25W, Thick Film, 0603; Resistance Panasonic - 29AJ0596 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1R02, 0.25W, Thick Film, 0603; Resistance Panasonic
29AJ0596
Resistor, 1R02, 0.25W, Thick Film, 0603; Resistance Panasonic 29AJ0596
RESISTOR, 1R02, 0.25W, THICK FILM, 0603; Resistance:1.02ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1R02, 0.25W, THICK FILM, 0603; Resistance:1.02ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0595
Product Name Resistor, 1R02, 0.25W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 1.02 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C154J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details