Panasonic Resistor, 82K, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3GJ823V

Description
RESISTOR, 82K, 0.125W, THICK FILM, 0603; Resistance:82kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 82K, 0.125W, THICK FILM, 0603; Resistance:82kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 82K, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ3353 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 82K, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ3353
Resistor, 82K, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ3353
RESISTOR, 82K, 0.125W, THICK FILM, 0603; Resistance:82kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75VRoHS Compliant: Yes

RESISTOR, 82K, 0.125W, THICK FILM, 0603; Resistance:82kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 82K, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ8229 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 82K, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ8229
Resistor, 82K, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ8229
RESISTOR, 82K, 0.125W, THICK FILM, 0603; Resistance:82kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75VRoHS Compliant: Yes

RESISTOR, 82K, 0.125W, THICK FILM, 0603; Resistance:82kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ3353
Product Name Resistor, 82K, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 82000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details