Panasonic Resistor, 82R, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3GJ820V

Description
RESISTOR, 82R, 0.125W, THICK FILM, 0603; Resistance:82ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 82R, 0.125W, THICK FILM, 0603; Resistance:82ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 82R, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ3352 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 82R, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ3352
Resistor, 82R, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ3352
RESISTOR, 82R, 0.125W, THICK FILM, 0603; Resistance:82ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75V RoHS Compliant: Yes

RESISTOR, 82R, 0.125W, THICK FILM, 0603; Resistance:82ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 82R, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ3351 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 82R, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ3351
Resistor, 82R, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ3351
RESISTOR, 82R, 0.125W, THICK FILM, 0603; Resistance:82ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75V RoHS Compliant: Yes

RESISTOR, 82R, 0.125W, THICK FILM, 0603; Resistance:82ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ3352
Product Name Resistor, 82R, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 82 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Adjustable Resistors - 1617570 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Screw Terminals; Screw
Standards and Certifications RoHS; No
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers