Panasonic Resistor, 620R, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3GJ621V

Description
RESISTOR, 620R, 0.125W, THICK FILM, 0603; Resistance:620ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 620R, 0.125W, THICK FILM, 0603; Resistance:620ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 620R, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0581 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 620R, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0581
Resistor, 620R, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0581
RESISTOR, 620R, 0.125W, THICK FILM, 0603; Resistance:620ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 620R, 0.125W, THICK FILM, 0603; Resistance:620ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 620R, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ8215 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 620R, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ8215
Resistor, 620R, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ8215
RESISTOR, 620R, 0.125W, THICK FILM, 0603; Resistance:620ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 620R, 0.125W, THICK FILM, 0603; Resistance:620ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0581
Product Name Resistor, 620R, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 620 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C270J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details