Panasonic Resistor, 62R, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3GJ620V

Description
RESISTOR, 62R, 0.125W, THICK FILM, 0603; Resistance:62ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 62R, 0.125W, THICK FILM, 0603; Resistance:62ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 62R, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ8214 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 62R, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ8214
Resistor, 62R, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ8214
RESISTOR, 62R, 0.125W, THICK FILM, 0603; Resistance:62ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75V RoHS Compliant: Yes

RESISTOR, 62R, 0.125W, THICK FILM, 0603; Resistance:62ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 62R, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ3344 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 62R, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ3344
Resistor, 62R, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ3344
RESISTOR, 62R, 0.125W, THICK FILM, 0603; Resistance:62ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75V RoHS Compliant: Yes

RESISTOR, 62R, 0.125W, THICK FILM, 0603; Resistance:62ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ8214
Product Name Resistor, 62R, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 62 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R393JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details