Panasonic Resistor, 5R6, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3GJ5R6V

Description
RESISTOR, 5R6, 0.125W, THICK FILM, 0603; Resistance:5.6ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 5R6, 0.125W, THICK FILM, 0603; Resistance:5.6ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 5R6, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ3338 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 5R6, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ3338
Resistor, 5R6, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ3338
RESISTOR, 5R6, 0.125W, THICK FILM, 0603; Resistance:5.6ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75VRoHS Compliant: Yes

RESISTOR, 5R6, 0.125W, THICK FILM, 0603; Resistance:5.6ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 5R6, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ8205 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 5R6, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ8205
Resistor, 5R6, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ8205
RESISTOR, 5R6, 0.125W, THICK FILM, 0603; Resistance:5.6ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75VRoHS Compliant: Yes

RESISTOR, 5R6, 0.125W, THICK FILM, 0603; Resistance:5.6ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ3338
Product Name Resistor, 5R6, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 5.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 4700 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details