Panasonic Resistor, 56K, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3GJ563V

Description
RESISTOR, 56K, 0.125W, THICK FILM, 0603; Resistance:56kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 56K, 0.125W, THICK FILM, 0603; Resistance:56kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 56K, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0580 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 56K, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0580
Resistor, 56K, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0580
RESISTOR, 56K, 0.125W, THICK FILM, 0603; Resistance:56kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75VRoHS Compliant: Yes

RESISTOR, 56K, 0.125W, THICK FILM, 0603; Resistance:56kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 56K, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ8210 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 56K, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ8210
Resistor, 56K, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ8210
RESISTOR, 56K, 0.125W, THICK FILM, 0603; Resistance:56kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75VRoHS Compliant: Yes

RESISTOR, 56K, 0.125W, THICK FILM, 0603; Resistance:56kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0580
Product Name Resistor, 56K, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 56000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 200000 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R224JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details