Panasonic Chip Resistor - Surface Mount ERJ-H3GJ560V

Description
RES 56 OHM 5% 1/8W 0603
Datasheet
Description
RES 56 OHM 5% 1/8W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-H3GJ560V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-H3GJ560V
Chip Resistor - Surface Mount ERJ-H3GJ560V
RES 56 OHM 5% 1/8W 0603

RES 56 OHM 5% 1/8W 0603

Supplier's Site Datasheet
Resistor, 56R, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ8208 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 56R, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ8208
Resistor, 56R, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ8208
RESISTOR, 56R, 0.125W, THICK FILM, 0603; Resistance:56ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75V RoHS Compliant: Yes

RESISTOR, 56R, 0.125W, THICK FILM, 0603; Resistance:56ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 56R, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0579 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 56R, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0579
Resistor, 56R, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0579
RESISTOR, 56R, 0.125W, THICK FILM, 0603; Resistance:56ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75V RoHS Compliant: Yes

RESISTOR, 56R, 0.125W, THICK FILM, 0603; Resistance:56ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-H3GJ560V 28AJ8208
Product Name Chip Resistor - Surface Mount Resistor, 56R, 0.125W, Thick Film, 0603; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 56 ohms 56 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 0.1250 watts 0.1250 watts
Operating Temperature -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 2573173 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 300 ohms
View Details
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details