Panasonic Resistor, 51K, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3GJ513V

Description
RESISTOR, 51K, 0.125W, THICK FILM, 0603; Resistance:51kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 51K, 0.125W, THICK FILM, 0603; Resistance:51kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 51K, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0578 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 51K, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0578
Resistor, 51K, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0578
RESISTOR, 51K, 0.125W, THICK FILM, 0603; Resistance:51kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75VRoHS Compliant: Yes

RESISTOR, 51K, 0.125W, THICK FILM, 0603; Resistance:51kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 51K, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ8207 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 51K, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ8207
Resistor, 51K, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ8207
RESISTOR, 51K, 0.125W, THICK FILM, 0603; Resistance:51kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75VRoHS Compliant: Yes

RESISTOR, 51K, 0.125W, THICK FILM, 0603; Resistance:51kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0578
Product Name Resistor, 51K, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 51000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614971-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.7 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details