Panasonic Resistor, 5K1, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3GJ512V

Description
RESISTOR, 5K1, 0.125W, THICK FILM, 0603; Resistance:5.1kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 5K1, 0.125W, THICK FILM, 0603; Resistance:5.1kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 5K1, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0576 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 5K1, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0576
Resistor, 5K1, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0576
RESISTOR, 5K1, 0.125W, THICK FILM, 0603; Resistance:5.1kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 5K1, 0.125W, THICK FILM, 0603; Resistance:5.1kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 5K1, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0577 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 5K1, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0577
Resistor, 5K1, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0577
RESISTOR, 5K1, 0.125W, THICK FILM, 0603; Resistance:5.1kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 5K1, 0.125W, THICK FILM, 0603; Resistance:5.1kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0576
Product Name Resistor, 5K1, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 5100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details