Panasonic Resistor, 43R, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3GJ430V

Description
RESISTOR, 43R, 0.125W, THICK FILM, 0603; Resistance:43ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 43R, 0.125W, THICK FILM, 0603; Resistance:43ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 43R, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ3331 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 43R, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ3331
Resistor, 43R, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ3331
RESISTOR, 43R, 0.125W, THICK FILM, 0603; Resistance:43ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75V RoHS Compliant: Yes

RESISTOR, 43R, 0.125W, THICK FILM, 0603; Resistance:43ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 43R, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ8199 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 43R, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ8199
Resistor, 43R, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ8199
RESISTOR, 43R, 0.125W, THICK FILM, 0603; Resistance:43ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75V RoHS Compliant: Yes

RESISTOR, 43R, 0.125W, THICK FILM, 0603; Resistance:43ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ3331
Product Name Resistor, 43R, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 43 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details