Panasonic Resistor, 3R3, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3GJ3R3V

Description
RESISTOR, 3R3, 0.125W, THICK FILM, 0603; Resistance:3.3ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 3R3, 0.125W, THICK FILM, 0603; Resistance:3.3ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 3R3, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ8180 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 3R3, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ8180
Resistor, 3R3, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ8180
RESISTOR, 3R3, 0.125W, THICK FILM, 0603; Resistance:3.3ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75VRoHS Compliant: Yes

RESISTOR, 3R3, 0.125W, THICK FILM, 0603; Resistance:3.3ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 3R3, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ3318 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 3R3, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ3318
Resistor, 3R3, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ3318
RESISTOR, 3R3, 0.125W, THICK FILM, 0603; Resistance:3.3ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75VRoHS Compliant: Yes

RESISTOR, 3R3, 0.125W, THICK FILM, 0603; Resistance:3.3ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-H3GJ3R3V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-H3GJ3R3V
Chip Resistor - Surface Mount ERJ-H3GJ3R3V
RES 3.3 OHM 5% 1/8W 0603

RES 3.3 OHM 5% 1/8W 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 28AJ8180 ERJ-H3GJ3R3V
Product Name Resistor, 3R3, 0.125W, Thick Film, 0603; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 3.3 ohms 3.3 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176090-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 221000 ohms
View Details
3 suppliers
Surface Mount Resistors - 2567549 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0030 ohms
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD5904FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details