Panasonic Resistor, 330R, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3GJ331V

Description
RESISTOR, 330R, 0.125W, THICK FILM, 0603; Resistance:330ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 330R, 0.125W, THICK FILM, 0603; Resistance:330ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 330R, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ8187 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 330R, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ8187
Resistor, 330R, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ8187
RESISTOR, 330R, 0.125W, THICK FILM, 0603; Resistance:330ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 330R, 0.125W, THICK FILM, 0603; Resistance:330ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 330R, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ3324 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 330R, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ3324
Resistor, 330R, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ3324
RESISTOR, 330R, 0.125W, THICK FILM, 0603; Resistance:330ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 330R, 0.125W, THICK FILM, 0603; Resistance:330ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ8187
Product Name Resistor, 330R, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1311317 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers