Panasonic Resistor, 3K, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3GJ302V

Description
RESISTOR, 3K, 0.125W, THICK FILM, 0603; Resistance:3kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 3K, 0.125W, THICK FILM, 0603; Resistance:3kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 3K, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ8184 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 3K, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ8184
Resistor, 3K, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ8184
RESISTOR, 3K, 0.125W, THICK FILM, 0603; Resistance:3kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75V RoHS Compliant: Yes

RESISTOR, 3K, 0.125W, THICK FILM, 0603; Resistance:3kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 3K, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0559 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 3K, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0559
Resistor, 3K, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0559
RESISTOR, 3K, 0.125W, THICK FILM, 0603; Resistance:3kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75V RoHS Compliant: Yes

RESISTOR, 3K, 0.125W, THICK FILM, 0603; Resistance:3kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ8184
Product Name Resistor, 3K, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 3000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers