Panasonic Resistor, 300R, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3GJ301V

Description
RESISTOR, 300R, 0.125W, THICK FILM, 0603; Resistance:300ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 300R, 0.125W, THICK FILM, 0603; Resistance:300ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 300R, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0558 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 300R, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0558
Resistor, 300R, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0558
RESISTOR, 300R, 0.125W, THICK FILM, 0603; Resistance:300ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 300R, 0.125W, THICK FILM, 0603; Resistance:300ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 300R, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ3321 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 300R, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ3321
Resistor, 300R, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ3321
RESISTOR, 300R, 0.125W, THICK FILM, 0603; Resistance:300ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 300R, 0.125W, THICK FILM, 0603; Resistance:300ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0558
Product Name Resistor, 300R, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 17400 ohms
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details