Panasonic Resistor, 24R, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3GJ240V

Description
RESISTOR, 24R, 0.125W, THICK FILM, 0603; Resistance:24ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 24R, 0.125W, THICK FILM, 0603; Resistance:24ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 24R, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0548 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 24R, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0548
Resistor, 24R, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0548
RESISTOR, 24R, 0.125W, THICK FILM, 0603; Resistance:24ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75V RoHS Compliant: Yes

RESISTOR, 24R, 0.125W, THICK FILM, 0603; Resistance:24ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 24R, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0547 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 24R, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0547
Resistor, 24R, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0547
RESISTOR, 24R, 0.125W, THICK FILM, 0603; Resistance:24ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75V RoHS Compliant: Yes

RESISTOR, 24R, 0.125W, THICK FILM, 0603; Resistance:24ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0548
Product Name Resistor, 24R, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 24 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623711-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Chassis Mount Resistors - 1311264 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R204JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details