Panasonic Chip Resistor - Surface Mount ERJ-H3GJ223V

Description
RES 22K OHM 5% 1/8W 0603
Datasheet
Description
RES 22K OHM 5% 1/8W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-H3GJ223V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-H3GJ223V
Chip Resistor - Surface Mount ERJ-H3GJ223V
RES 22K OHM 5% 1/8W 0603

RES 22K OHM 5% 1/8W 0603

Supplier's Site Datasheet
Resistor, 22K, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ8172 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 22K, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ8172
Resistor, 22K, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ8172
RESISTOR, 22K, 0.125W, THICK FILM, 0603; Resistance:22kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75VRoHS Compliant: Yes

RESISTOR, 22K, 0.125W, THICK FILM, 0603; Resistance:22kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 22K, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0546 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 22K, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0546
Resistor, 22K, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0546
RESISTOR, 22K, 0.125W, THICK FILM, 0603; Resistance:22kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75VRoHS Compliant: Yes

RESISTOR, 22K, 0.125W, THICK FILM, 0603; Resistance:22kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-H3GJ223V 28AJ8172
Product Name Chip Resistor - Surface Mount Resistor, 22K, 0.125W, Thick Film, 0603; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 22000 ohms 22000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 0.1250 watts 0.1250 watts
Operating Temperature -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567481 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers