Panasonic Resistor, 220R, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3GJ221V

Description
RESISTOR, 220R, 0.125W, THICK FILM, 0603; Resistance:220ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 220R, 0.125W, THICK FILM, 0603; Resistance:220ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 220R, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ8171 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 220R, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ8171
Resistor, 220R, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ8171
RESISTOR, 220R, 0.125W, THICK FILM, 0603; Resistance:220ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 220R, 0.125W, THICK FILM, 0603; Resistance:220ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 220R, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0545 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 220R, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0545
Resistor, 220R, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0545
RESISTOR, 220R, 0.125W, THICK FILM, 0603; Resistance:220ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 220R, 0.125W, THICK FILM, 0603; Resistance:220ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ8171
Product Name Resistor, 220R, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers
Through Hole Resistors - 1722222 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4C155J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details