Panasonic Resistor, 20K, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3GJ203V

Description
RESISTOR, 20K, 0.125W, THICK FILM, 0603; Resistance:20kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 20K, 0.125W, THICK FILM, 0603; Resistance:20kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 20K, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ3305 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 20K, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ3305
Resistor, 20K, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ3305
RESISTOR, 20K, 0.125W, THICK FILM, 0603; Resistance:20kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75VRoHS Compliant: Yes

RESISTOR, 20K, 0.125W, THICK FILM, 0603; Resistance:20kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 20K, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0544 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 20K, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0544
Resistor, 20K, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0544
RESISTOR, 20K, 0.125W, THICK FILM, 0603; Resistance:20kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75VRoHS Compliant: Yes

RESISTOR, 20K, 0.125W, THICK FILM, 0603; Resistance:20kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ3305
Product Name Resistor, 20K, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 20000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469498 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details