Panasonic Resistor, 1R3, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3GJ1R3V

Description
RESISTOR, 1R3, 0.125W, THICK FILM, 0603; Resistance:1.3ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 1R3, 0.125W, THICK FILM, 0603; Resistance:1.3ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 1R3, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ3274 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1R3, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ3274
Resistor, 1R3, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ3274
RESISTOR, 1R3, 0.125W, THICK FILM, 0603; Resistance:1.3ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75VRoHS Compliant: Yes

RESISTOR, 1R3, 0.125W, THICK FILM, 0603; Resistance:1.3ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 1R3, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ8131 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1R3, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ8131
Resistor, 1R3, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ8131
RESISTOR, 1R3, 0.125W, THICK FILM, 0603; Resistance:1.3ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75VRoHS Compliant: Yes

RESISTOR, 1R3, 0.125W, THICK FILM, 0603; Resistance:1.3ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ3274
Product Name Resistor, 1R3, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 1.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 210000 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details