Panasonic Resistor, 180R, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3GJ181V

Description
RESISTOR, 180R, 0.125W, THICK FILM, 0603; Resistance:180ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 180R, 0.125W, THICK FILM, 0603; Resistance:180ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 180R, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ3300 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 180R, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ3300
Resistor, 180R, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ3300
RESISTOR, 180R, 0.125W, THICK FILM, 0603; Resistance:180ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 180R, 0.125W, THICK FILM, 0603; Resistance:180ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 180R, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0535 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 180R, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0535
Resistor, 180R, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0535
RESISTOR, 180R, 0.125W, THICK FILM, 0603; Resistance:180ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 180R, 0.125W, THICK FILM, 0603; Resistance:180ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ3300
Product Name Resistor, 180R, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT26A391JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details