Panasonic Resistor, 1K6, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3GJ162V

Description
RESISTOR, 1K6, 0.125W, THICK FILM, 0603; Resistance:1.6kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 1K6, 0.125W, THICK FILM, 0603; Resistance:1.6kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 1K6, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ8159 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K6, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ8159
Resistor, 1K6, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ8159
RESISTOR, 1K6, 0.125W, THICK FILM, 0603; Resistance:1.6kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1K6, 0.125W, THICK FILM, 0603; Resistance:1.6kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 1K6, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ8160 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K6, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ8160
Resistor, 1K6, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ8160
RESISTOR, 1K6, 0.125W, THICK FILM, 0603; Resistance:1.6kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1K6, 0.125W, THICK FILM, 0603; Resistance:1.6kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ8159
Product Name Resistor, 1K6, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 1600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

BPR Rectangular Metal Plate -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Current Sensing
Mounting / Packaging ThroughHole; Axial Leads
Resistance Range 0.0100 to 1 ohms
View Details
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details