Panasonic Resistor, 15K, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3GJ153V

Description
RESISTOR, 15K, 0.125W, THICK FILM, 0603; Resistance:15kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 15K, 0.125W, THICK FILM, 0603; Resistance:15kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 15K, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ8156 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 15K, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ8156
Resistor, 15K, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ8156
RESISTOR, 15K, 0.125W, THICK FILM, 0603; Resistance:15kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75VRoHS Compliant: Yes

RESISTOR, 15K, 0.125W, THICK FILM, 0603; Resistance:15kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site
Resistor, 15K, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0529 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 15K, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0529
Resistor, 15K, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0529
RESISTOR, 15K, 0.125W, THICK FILM, 0603; Resistance:15kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75VRoHS Compliant: Yes

RESISTOR, 15K, 0.125W, THICK FILM, 0603; Resistance:15kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ8156
Product Name Resistor, 15K, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 15000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details