Panasonic Resistor, 1K5, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3GJ152V

Description
RESISTOR, 1K5, 0.125W, THICK FILM, 0603; Resistance:1.5kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 1K5, 0.125W, THICK FILM, 0603; Resistance:1.5kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 1K5, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ8155 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K5, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ8155
Resistor, 1K5, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ8155
RESISTOR, 1K5, 0.125W, THICK FILM, 0603; Resistance:1.5kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1K5, 0.125W, THICK FILM, 0603; Resistance:1.5kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 1K5, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ8154 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K5, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ8154
Resistor, 1K5, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ8154
RESISTOR, 1K5, 0.125W, THICK FILM, 0603; Resistance:1.5kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1K5, 0.125W, THICK FILM, 0603; Resistance:1.5kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ8155
Product Name Resistor, 1K5, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1468280 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R680GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers