Panasonic Resistor, 130K, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3GJ134V

Description
RESISTOR, 130K, 0.125W, THICK FILM, 0603; Resistance:130kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 130K, 0.125W, THICK FILM, 0603; Resistance:130kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 130K, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ3293 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 130K, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ3293
Resistor, 130K, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ3293
RESISTOR, 130K, 0.125W, THICK FILM, 0603; Resistance:130kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 130K, 0.125W, THICK FILM, 0603; Resistance:130kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 130K, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ8152 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 130K, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ8152
Resistor, 130K, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ8152
RESISTOR, 130K, 0.125W, THICK FILM, 0603; Resistance:130kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 130K, 0.125W, THICK FILM, 0603; Resistance:130kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ3293
Product Name Resistor, 130K, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 130000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R563JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers